TE Connectivity Antennas 2-2363696-4

Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 4G, 5G, 2G, 3G Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 698 - 960 Gain (Max) (DB) : 2
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 4G, 5G, 2G, 3G Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 698 - 960 Gain (Max) (DB) : 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2-2363696-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2-2363696-4
Antennas 2-2363696-4
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : 4G, 5G, 2G, 3G Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1 M  [3.28 FT ] Product Diameter : 80 MM  [3.14 INCH ] Product Height : 22.5 MM  [1.905 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS Mechanical Attachment Mounting Type : Lock Nut, Adhesive Mounts To : Panel Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 3800, 698 - 960 Gain (Max) (DB) : 2

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 4G, 5G, 2G, 3G
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 1 M  [3.28 FT ]
  • Product Diameter : 80 MM  [3.14 INCH ]
  • Product Height : 22.5 MM  [1.905 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS

Mechanical Attachment


  • Mounting Type : Lock Nut, Adhesive
  • Mounts To : Panel
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : US Dual & EU Dual & WCDMA, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 3800, 698 - 960
  • Gain (Max) (DB) : 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2-2363696-4
Product Name Antennas
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers