TE Connectivity Antennas ANT-MAG-B85-SMA

Description
Configuration Features Antenna Style : Magnetic Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 4 M  [13.12 FT ] Product Height : 37.4 MM  [1.47 INCH ] Product Length : 85 MM  [3.35 INCH ] Product Width : 85 MM  [3.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mounting Method : Magnetic Mount Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Magnetic Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 4 M  [13.12 FT ] Product Height : 37.4 MM  [1.47 INCH ] Product Length : 85 MM  [3.35 INCH ] Product Width : 85 MM  [3.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mounting Method : Magnetic Mount Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-MAG-B85-SMA - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Magnetic Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 4 M  [13.12 FT ] Product Height : 37.4 MM  [1.47 INCH ] Product Length : 85 MM  [3.35 INCH ] Product Width : 85 MM  [3.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mounting Method : Magnetic Mount Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA

Configuration Features


  • Antenna Style : Magnetic
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 4 M  [13.12 FT ]
  • Product Height : 37.4 MM  [1.47 INCH ]
  • Product Length : 85 MM  [3.35 INCH ]
  • Product Width : 85 MM  [3.35 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Mounting Method : Magnetic Mount

Operation/Application


  • Antenna Environment : Outdoor

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : SMA
Buy Now Datasheet
RF Antennas - 343-ANT-MAG-B85-SMA-ND - DigiKey
Thief River Falls, MN, United States
MAGNETIC BASE, SMA , 85MM

MAGNETIC BASE, SMA , 85MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-MAG-B85-SMA 343-ANT-MAG-B85-SMA-ND
Product Name Antennas RF Antennas
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2823598-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1-2118909-8 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers