TE Connectivity Antennas 2108857-7

Description
Body Features Antenna Weight : .8 G  [.028 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .15 M  [.49 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 2650 - 2800, 6000 - 7800, 5000 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .8 G  [.028 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .15 M  [.49 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 2650 - 2800, 6000 - 7800, 5000 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108857-7 - TE Connectivity
Berwyn, PA, United States
Antennas
2108857-7
Antennas 2108857-7
Body Features Antenna Weight : .8 G  [.028 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .15 M  [.49 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 2650 - 2800, 6000 - 7800, 5000 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .8 G  [.028 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .15 M  [.49 FT ]
  • Product Height : 7.01 MM  [.276 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : .78 MM  [.03 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 2650 - 2800, 6000 - 7800, 5000 - 5875
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 5.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108857-7-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108857-7-ND
RF Antennas 17-2108857-7-ND
2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF4 Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF4 Adhesive

Buy Now Datasheet
Pcb Antenna, 5.925-7.125Ghz, 5.4Db Rohs Compliant Te Connectivity - 30AK0517 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 5.4Db Rohs Compliant Te Connectivity
30AK0517
Pcb Antenna, 5.925-7.125Ghz, 5.4Db Rohs Compliant Te Connectivity 30AK0517
PCB ANTENNA, 5.925-7.125GHZ, 5.4DB ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 5.4DB ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - 2108857-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108857-7
RF Antennas 2108857-7
2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF4 Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF4 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2108857-7 17-2108857-7-ND 30AK0517 2108857-7
Product Name Antennas RF Antennas Pcb Antenna, 5.925-7.125Ghz, 5.4Db Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2650.0 to 7800.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-916-CHP-T - TE Connectivity
Specs
Applications LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118909-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers