TE Connectivity Antennas 1-2118909-8

Description
Body Features Antenna Weight : 1.75 G  [.06 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [7.874 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2300 - 2670, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.75 G  [.06 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [7.874 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2300 - 2670, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2118909-8 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2118909-8
Antennas 1-2118909-8
Body Features Antenna Weight : 1.75 G  [.06 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [7.874 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2300 - 2670, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.75 G  [.06 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.66 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40 MM  [7.874 INCH ]
  • Product Width : 8 MM  [.314 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2300 - 2670, 5925 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
WiFi Antennas - 2378065 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378065
WiFi Antennas 2378065
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Supplier's Site
WiFi Antennas - 2378065P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378065P
WiFi Antennas 2378065P
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Supplier's Site
WiFi Antennas - 2378064 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378064
WiFi Antennas 2378064
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Supplier's Site
RF Antennas - 17-1-2118909-8-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
PCB ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND - 1-2118909-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
PCB ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND
1-2118909-8
PCB ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND 1-2118909-8
PCB ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND

PCB ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND

Buy Now
Pcb Antenna, 5.925-7.125Ghz, 4.1Db Rohs Compliant Te Connectivity - 54AJ3096 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 4.1Db Rohs Compliant Te Connectivity
54AJ3096
Pcb Antenna, 5.925-7.125Ghz, 4.1Db Rohs Compliant Te Connectivity 54AJ3096
PCB ANTENNA, 5.925-7.125GHZ, 4.1DB ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 4.1DB ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - 1-2118909-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2118909-8
RF Antennas 1-2118909-8
2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax , Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.1dBi MHF4L Adhesive

2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.1dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1-2118909-8 2378065 17-1-2118909-8-ND 1-2118909-8 54AJ3096 1-2118909-8
Product Name Antennas WiFi Antennas RF Antennas PCB ANT, MHF4L,200mm,Wi-Fi 6E TRIPLE BAND Pcb Antenna, 5.925-7.125Ghz, 4.1Db Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network Modem or Wireless Network; 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2300.0 to 7125.0 MHz 2400.0 to ? MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 4.1 dB 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - ANT-916-HESM - TE Connectivity
Specs
Applications LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118907-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers