TE Connectivity Antennas ANT-LTE-MON-SMA-E

Description
Body Features Antenna Weight : 8.4 G  [.3 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 72.4 MM  [2.85 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 6.8:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 4200 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 8.4 G  [.3 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 72.4 MM  [2.85 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 6.8:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 4200 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-LTE-MON-SMA-E - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 8.4 G  [.3 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 72.4 MM  [2.85 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 6.8:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 4200 Gain (Max) (DB) : 2.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 8.4 G  [.3 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 72.4 MM  [2.85 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 6.8:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 698
  • Frequency Category : 617 - 4200
  • Gain (Max) (DB) : 2.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-LTE-MON-SMA-E-ND - DigiKey
Thief River Falls, MN, United States
600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 3.3GHz, 3.5GHz, 3.7GHz 4G, Beidou, Cat-M1, CDMA, GLONASS, GNSS, GPS, HSPA, LTE, LTE-M, NB-IoT, UMTS, WCDMA Whip, Tilt/Swivel RF Antenna 698MHz ~ 830MHz, 791MHz ~ 960MHz, 1.553GHz ~ 1.609GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 4.5dBi, 5.1dBi, 1.1dBi, 3.3dBi, 3.1dBi, 1.3dBi SMA Male Connector Mount

600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 3.3GHz, 3.5GHz, 3.7GHz 4G, Beidou, Cat-M1, CDMA, GLONASS, GNSS, GPS, HSPA, LTE, LTE-M, NB-IoT, UMTS, WCDMA Whip, Tilt/Swivel RF Antenna 698MHz ~ 830MHz, 791MHz ~ 960MHz, 1.553GHz ~ 1.609GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 4.5dBi, 5.1dBi, 1.1dBi, 3.3dBi, 3.1dBi, 1.3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-LTE-MON-SMA-E 343-ANT-LTE-MON-SMA-E-ND
Product Name Antennas RF Antennas
Applications NTN SatCom Cellular or PCS Terminal; GPS; 4G, Beidou, Cat-M1, CDMA, GLONASS, GNSS, GPS, HSPA, LTE, LTE-M, NB-IoT, UMTS, WCDMA
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 698.0 MHz 600.0 to 3700.0 MHz
Gain 3 to 6 dB 1.1 to 5.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
Antennas - 1-2367286-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2823594-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, WiMAX, GPS, GNSS, GSM, Wi-Fi, Cellular
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details