TE Connectivity Antennas 1513288-1

Description
WLAN/Main 1.13mm Cable
Request a Quote
Description
WLAN/Main 1.13mm Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513288-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513288-1
Antennas 1513288-1
WLAN/Main 1.13mm Cable

WLAN/Main 1.13mm Cable

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Antennas
Product Number 1513288-1
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

GSM 15dBi Fiberglass Antenna With N Male St. Connector - ET-GS15FG2-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 15 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers