TE Connectivity Antennas ANT-5GW-IPW3-NP

Description
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, LTE, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, LTE, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GW-IPW3-NP - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, LTE, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Baton/Stick
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : 5G, Cat-M/NB-IoT, LTE, Cellular
  • Primary Application : Cellular, LTE, 5G

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-5GW-IPW3-NP-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 5G/4G/LTE WHIP N PLUG

RF ANT 5G/4G/LTE WHIP N PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-5GW-IPW3-NP 343-ANT-5GW-IPW3-NP-ND
Product Name Antennas RF Antennas
Applications Cellular, LTE, 5G Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Pattern Type Omni directional
Gain 6 dB 3.1 to 8 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 1-2118907-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers