TE Connectivity Antennas 1-2823595-2

Description
Configuration Features Antenna Protocol : GPS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1710 - 2700 Gain (Max) (DB) : 5
Request a Quote Datasheet
Description
Configuration Features Antenna Protocol : GPS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1710 - 2700 Gain (Max) (DB) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823595-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823595-2
Antennas 1-2823595-2
Configuration Features Antenna Protocol : GPS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1710 - 2700 Gain (Max) (DB) : 5

Configuration Features


  • Antenna Protocol : GPS, LTE MIMO
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Triple Band

Electrical Characteristics


  • Active Antenna : Yes

Industry Standards


  • Wireless Application : GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop

Operation/Application


  • Antenna Environment : Outdoor

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1710 - 2700
  • Gain (Max) (DB) : 5
Buy Now
ANTENNA,MIMO, 2XLTE/GPS,BLK - 1-2823595-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
ANTENNA,MIMO, 2XLTE/GPS,BLK
1-2823595-2
ANTENNA,MIMO, 2XLTE/GPS,BLK 1-2823595-2
ANTENNA,MIMO, 2XLTE/GPS,BLK

ANTENNA,MIMO, 2XLTE/GPS,BLK

Buy Now
Swedesboro, NJ, United States
Antennas
1-2823595-2
Antennas 1-2823595-2
Antennas

Antennas

Buy Now
RF Antennas - A124455-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A124455-ND
RF Antennas A124455-ND
829MHz, 2.2GHz GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male Panel Mount

829MHz, 2.2GHz GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1-2823595-2
Antennas 1-2823595-2
Antennas MiMo LTE (2 x 2) + GPS, Black

Antennas MiMo LTE (2 x 2) + GPS, Black

Buy Now Datasheet
RF Antennas - 1-2823595-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823595-2
RF Antennas 1-2823595-2
829MHz, 2.2GHz GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male Panel Mount

829MHz, 2.2GHz GPS, LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.7GHz 5dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823595-2 1-2823595-2 1-2823595-2 A124455-ND 1-2823595-2 1-2823595-2
Product Name Antennas ANTENNA,MIMO, 2XLTE/GPS,BLK Antennas RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, WLAN GPS, LTE, WLAN
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2200.0 MHz
Gain 5 dB 5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118908-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118903-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108921-4 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers