TE Connectivity Antennas ANT-450-RHR-SMA

Description
Body Features Antenna Weight : 11.4 G  [.402 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 51.2 MM  [2.02 INCH ] Product Width : 18.2 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 450 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : 11.4 G  [.402 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 51.2 MM  [2.02 INCH ] Product Width : 18.2 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 450 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-450-RHR-SMA - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 11.4 G  [.402 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 51.2 MM  [2.02 INCH ] Product Width : 18.2 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 450 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0

Body Features


  • Antenna Weight : 11.4 G  [.402 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 9 MM  [.35 INCH ]
  • Product Length : 51.2 MM  [2.02 INCH ]
  • Product Width : 18.2 MM  [.72 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 450
  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : < 0
Buy Now
RF Antennas - 343-ANT-450-RHR-SMA-ND - DigiKey
Thief River Falls, MN, United States
460MHz LTE Whip, Right Angle RF Antenna 450MHz ~ 470MHz -4.6dBi SMA Male Connector Mount

460MHz LTE Whip, Right Angle RF Antenna 450MHz ~ 470MHz -4.6dBi SMA Male Connector Mount

Buy Now Datasheet
Multi-Band Antennas - 2169799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2169799
Multi-Band Antennas 2169799
Linx ANT-450-RHR-SMA Multi-Band Antenna

Linx ANT-450-RHR-SMA Multi-Band Antenna

Supplier's Site
Multi-Band Antennas - 2169798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2169798
Multi-Band Antennas 2169798
Linx ANT-450-RHR-SMA Multi-Band Antenna

Linx ANT-450-RHR-SMA Multi-Band Antenna

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-450-RHR-SMA 343-ANT-450-RHR-SMA-ND 2169799
Product Name Antennas RF Antennas Multi-Band Antennas
Applications Cat-M/NB-IoT, Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE Multi-band
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 450.0 MHz 460.0 MHz 450.0 to ? MHz
Gain 0.0 dB -4.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 0600-00048 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers