TE Connectivity Antennas 2321811-1

Description
Body Features Product Weight (G) : 337 Configuration Features Antenna Protocol : Wi-Fi Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 1 Dimensions Product Height : 82 MM  [3.22 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Directional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Gain (Max) (DB) : 5 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz
Request a Quote
Description
Body Features Product Weight (G) : 337 Configuration Features Antenna Protocol : Wi-Fi Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 1 Dimensions Product Height : 82 MM  [3.22 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Directional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Gain (Max) (DB) : 5 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2321811-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2321811-1
Antennas 2321811-1
Body Features Product Weight (G) : 337 Configuration Features Antenna Protocol : Wi-Fi Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 1 Dimensions Product Height : 82 MM  [3.22 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Directional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Gain (Max) (DB) : 5 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz

Body Features


  • Product Weight (G) : 337

Configuration Features


  • Antenna Protocol : Wi-Fi
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Dual Band
  • Number of Ports : 1

Dimensions


  • Product Height : 82 MM  [3.22 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular

Mechanical Attachment


  • Mounting Retention Type : Bracket
  • Mounts To : Wall
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Directional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2321811-1
Product Name Antennas
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-3 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
Antennas - 2108948-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers