TE Connectivity Antennas 1-2118909-4

Description
Body Features Antenna Weight : 1.79 G  [.063 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [7.874 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2310 - 2660 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.79 G  [.063 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [7.874 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2310 - 2660 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2118909-4 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2118909-4
Antennas 1-2118909-4
Body Features Antenna Weight : 1.79 G  [.063 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [7.874 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2310 - 2660 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.79 G  [.063 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.66 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40 MM  [7.874 INCH ]
  • Product Width : 8 MM  [.314 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, U.FL, MHF1, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2310 - 2660
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-1-2118909-4-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
WiFi Antennas - 2378063P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378063P
WiFi Antennas 2378063P
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+ MHF

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+ MHF

Supplier's Site
WiFi Antennas - 2378063 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378063
WiFi Antennas 2378063
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+ MHF

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+ MHF

Supplier's Site
WiFi Antennas - 2378062 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378062
WiFi Antennas 2378062
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+ MHF

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+ MHF

Supplier's Site
PCB ANT, MHF,200mm,Wi-Fi 6E TRIPLE BAND - 1-2118909-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
PCB ANT, MHF,200mm,Wi-Fi 6E TRIPLE BAND
1-2118909-4
PCB ANT, MHF,200mm,Wi-Fi 6E TRIPLE BAND 1-2118909-4
PCB ANT, MHF,200mm,Wi-Fi 6E TRIPLE BAND

PCB ANT, MHF,200mm,Wi-Fi 6E TRIPLE BAND

Buy Now
RF Antennas - 1-2118909-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2118909-4
RF Antennas 1-2118909-4
2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax , Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF Adhesive

2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF Adhesive

Buy Now Datasheet
Pcb Antenna, 5.925-7.125Ghz, 4.3Db Rohs Compliant Te Connectivity - 54AJ3095 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 4.3Db Rohs Compliant Te Connectivity
54AJ3095
Pcb Antenna, 5.925-7.125Ghz, 4.3Db Rohs Compliant Te Connectivity 54AJ3095
PCB ANTENNA, 5.925-7.125GHZ, 4.3DB ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 4.3DB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Heilind Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1-2118909-4 17-1-2118909-4-ND 2378063P 1-2118909-4 1-2118909-4 54AJ3095
Product Name Antennas RF Antennas WiFi Antennas PCB ANT, MHF,200mm,Wi-Fi 6E TRIPLE BAND RF Antennas Pcb Antenna, 5.925-7.125Ghz, 4.3Db Rohs Compliant Te Connectivity
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ Modem or Wireless Network 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2310.0 to 7125.0 MHz 2450.0 to 6525.0 MHz 2000.0 to ? MHz
Gain 3 to 6 dB 4.3 dB 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108923-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
Antennas - ANT-GNCP-C25L12100 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers