TE Connectivity Antennas ANT-433-PW-QW

Description
Body Features Antenna Weight : 26.78 G  [.945 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 173 MM  [6.81 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 433 Frequency Category : 410 - 470 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 26.78 G  [.945 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 173 MM  [6.81 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 433 Frequency Category : 410 - 470 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-433-PW-QW - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 26.78 G  [.945 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 173 MM  [6.81 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 433 Frequency Category : 410 - 470 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 26.78 G  [.945 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .21 M  [.71 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 173 MM  [6.81 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : LPWAN, LoRaWAN
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 433
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : 3.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - ANT-433-PW-QW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-433-PW-QW-ND
RF Antennas ANT-433-PW-QW-ND
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi Solder Panel Mount

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi Solder Panel Mount

Buy Now Datasheet
Telemetry Antennas - 2025800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2025800
Telemetry Antennas 2025800
433 MHz Straight Monopole Whip

433 MHz Straight Monopole Whip

Supplier's Site
Telemetry Antennas - 2025799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2025799
Telemetry Antennas 2025799
433 MHz Straight Monopole Whip

433 MHz Straight Monopole Whip

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-433-PW-QW ANT-433-PW-QW-ND 2025800
Product Name Antennas RF Antennas Telemetry Antennas
Applications LPWAN, LoRaWAN Alarms, ISM, Remote Control, Security Systems Telemetry
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 433.0 MHz 433.0 MHz
Gain 3 to 6 dB 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513381-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB, 5G
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195774-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
View Details
5 suppliers
Antennas - 2118326-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118309-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers