TE Connectivity Antennas ANT-418-CW-HWR-SMA

Description
Body Features Antenna Weight : 11.84 G  [.418 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 142 MM  [5.59 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : .7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 11.84 G  [.418 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 142 MM  [5.59 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : .7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-418-CW-HWR-SMA - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 11.84 G  [.418 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 142 MM  [5.59 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 418 Frequency Category : 410 - 470 Gain (Max) (DB) : .7 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 11.84 G  [.418 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 142 MM  [5.59 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 418
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : .7
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ANT-418-CW-HWR-SMA-ND - DigiKey
Thief River Falls, MN, United States
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Tilt RF Antenna 398MHz ~ 438MHz 0.7dBi SMA Male Connector Mount

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Tilt RF Antenna 398MHz ~ 438MHz 0.7dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-418-CW-HWR-SMA ANT-418-CW-HWR-SMA-ND
Product Name Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular Alarms, ISM, Remote Control, Security Systems
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 418.0 MHz 418.0 MHz
Gain 0.0 to 3 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2118909-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118903-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108783-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers