TE Connectivity Standard Circular Connectors AAC0991-00

Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 600 Dimensions Assembly Length : 82.75 MM  [3.267 INCH ] Wire Size (MMSQ) : 95 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1410 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Circular Connector Shell Size : 21 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : N Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 600 Dimensions Assembly Length : 82.75 MM  [3.267 INCH ] Wire Size (MMSQ) : 95 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1410 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Circular Connector Shell Size : 21 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : N Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AAC0991-00 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AAC0991-00
Standard Circular Connectors AAC0991-00
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 600 Dimensions Assembly Length : 82.75 MM  [3.267 INCH ] Wire Size (MMSQ) : 95 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1410 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Circular Connector Shell Size : 21 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Polarization Code : N Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyphenylene Sulfide
  • Environmental Protection : IP68
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 1
  • Number of Power Positions : 1
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 600

Dimensions


  • Assembly Length : 82.75 MM  [3.267 INCH ]
  • Wire Size (MMSQ) : 95

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1410

Housing Features


  • Centerline (Pitch) : 0 MM  [0 INCH ]
  • Circular Connector Shell Size : 21

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Crimp (Standard)

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Power Connectors - AAC0991-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
AAC0991-00
Power Connectors AAC0991-00
High Power Connector

High Power Connector

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number AAC0991-00 AAC0991-00
Product Name Standard Circular Connectors Power Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050525-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers
RF Connectors - 1-1337611-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Standard Circular Connectors - 1-1589062-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
RF Connectors - 1-1337428-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers