TE Connectivity Coax Connectors 1050525-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 11.18 MM  [.44 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 11.18 MM  [.44 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1050525-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1050525-1
Coax Connectors 1050525-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 11.18 MM  [.44 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Product Length : 11.18 MM  [.44 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Finish : Passivated
  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 402 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A101889-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101889-ND
Coaxial Connector (RF) Assemblies A101889-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Coaxial Connectors - 7131053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131053
Coaxial Connectors 7131053
TE Connectivity 1050525-1

TE Connectivity 1050525-1

Supplier's Site
RF Coaxial Cable Mount Connector - 1050525-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1050525-1
RF Coaxial Cable Mount Connector 1050525-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
SMA Connector - 1050525-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1050525-1
SMA Connector 1050525-1
SMA CABLE PLUG

SMA CABLE PLUG

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Coaxial Connector (RF) Assemblies - 1050525-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1050525-1
Coaxial Connector (RF) Assemblies 1050525-1
CONN SMA PLUG STR 50 OHM SOLDER

CONN SMA PLUG STR 50 OHM SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1050525-1 A101889-ND 7131053 1050525-1 1050525-1 1050525-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors RF Coaxial Cable Mount Connector SMA Connector Coaxial Connector (RF) Assemblies
Connector Type Wire to Wire Connector SMA SMA
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder Solder Solder
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data