TE Connectivity RF Connectors 1-1337611-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without Mating Retention Type : Threaded RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : White Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 95, Raychem 5026A1631, Raychem 5026D1424, RG 188A, Raychem 5026C1309, RG 174A, Raychem CLFH-316, RG 316, Raychem 5026D1028, Raychem 5026A1331, Raychem EPD 26995Q, Raychem 5026A1318 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without Mating Retention Type : Threaded RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : White Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 95, Raychem 5026A1631, Raychem 5026D1424, RG 188A, Raychem 5026C1309, RG 174A, Raychem CLFH-316, RG 316, Raychem 5026D1028, Raychem 5026A1331, Raychem EPD 26995Q, Raychem 5026A1318 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337611-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337611-0
RF Connectors 1-1337611-0
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without Mating Retention Type : Threaded RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : White Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 95, Raychem 5026A1631, Raychem 5026D1424, RG 188A, Raychem 5026C1309, RG 174A, Raychem CLFH-316, RG 316, Raychem 5026D1028, Raychem 5026A1331, Raychem EPD 26995Q, Raychem 5026A1318 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : TNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • Mating Retention Type : Threaded
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : White Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 95, Raychem 5026A1631, Raychem 5026D1424, RG 188A, Raychem 5026C1309, RG 174A, Raychem CLFH-316, RG 316, Raychem 5026D1028, Raychem 5026A1331, Raychem EPD 26995Q, Raychem 5026A1318
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : TNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A144162-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144162-ND
Coaxial Connector (RF) Assemblies A144162-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337611-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337611-0
RF Connectors / Coaxial Connectors 1-1337611-0
RF Connectors / Coaxial Connectors TNC STR PLG HEX50OHM NICKEL PLTD RG174A

RF Connectors / Coaxial Connectors TNC STR PLG HEX50OHM NICKEL PLTD RG174A

Buy Now Datasheet
Tnc Str Plg Hex 50Ohm Nickel Pltd Rg174A Greenpar - Te Connectivity - 96X5920 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Str Plg Hex 50Ohm Nickel Pltd Rg174A Greenpar - Te Connectivity
96X5920
Tnc Str Plg Hex 50Ohm Nickel Pltd Rg174A Greenpar - Te Connectivity 96X5920
TNC Str Plg Hex 50Ohm Nickel Pltd RG174A

TNC Str Plg Hex 50Ohm Nickel Pltd RG174A

Supplier's Site
1-1337611-0 - Tnc Str Plg Hex 50Ohm Nickel Pltd R Amp - Te Connectivity - 46AJ0211 - Newark, An Avnet Company
Chicago, IL, United States
1-1337611-0 - Tnc Str Plg Hex 50Ohm Nickel Pltd R Amp - Te Connectivity
46AJ0211
1-1337611-0 - Tnc Str Plg Hex 50Ohm Nickel Pltd R Amp - Te Connectivity 46AJ0211
1-1337611-0 - TNC Str Plg Hex 50Ohm Nickel Pltd R

1-1337611-0 - TNC Str Plg Hex 50Ohm Nickel Pltd R

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337611-0 A144162-ND 1-1337611-0 96X5920
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Tnc Str Plg Hex 50Ohm Nickel Pltd Rg174A Greenpar - Te Connectivity
Gender Male / Plug Male / Plug
Frequency 11.000 GHz ? to 11.000 GHz
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050762-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 26.500 GHz
View Details
3 suppliers
Coax Connectors - 1051178-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
RF Connectors - 1057243-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers