TE Connectivity RF Connectors 1-1337428-0

Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Military Style Number : UG-1789/U Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 210, URM 90, RG 140, RG 59B, Raychem 9524A1311, Raychem 9524A1811, RG 62A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Military Style Number : UG-1789/U Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 210, URM 90, RG 140, RG 59B, Raychem 9524A1311, Raychem 9524A1811, RG 62A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337428-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337428-0
RF Connectors 1-1337428-0
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Military Style Number : UG-1789/U Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 210, URM 90, RG 140, RG 59B, Raychem 9524A1311, Raychem 9524A1811, RG 62A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Professional
  • Military Style Number : UG-1789/U

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 210, URM 90, RG 140, RG 59B, Raychem 9524A1311, Raychem 9524A1811, RG 62A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A111851-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111851-ND
Coaxial Connector (RF) Assemblies A111851-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
BNC Connector
1-1337428-0
BNC Connector 1-1337428-0
BNC

BNC

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 1-1337428-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
1-1337428-0
Connectors RF - Miniature (BNC,TNC,SC) 1-1337428-0
BNC Str Plg Hex 75Ohm Nickel P

BNC Str Plg Hex 75Ohm Nickel P

Buy Now
Rf Coaxial, Bnc, Straight Plug, Cable; Connector Type Amp - Te Connectivity - 99AC4606 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc, Straight Plug, Cable; Connector Type Amp - Te Connectivity
99AC4606
Rf Coaxial, Bnc, Straight Plug, Cable; Connector Type Amp - Te Connectivity 99AC4606
RF COAXIAL, BNC, STRAIGHT PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:KX6A, KX25, KX52, KX53, RG59B/U, RG62A/U, RG140/U, RG210/U, URM90 RoHS Compliant: Yes

RF COAXIAL, BNC, STRAIGHT PLUG, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:KX6A, KX25, KX52, KX53, RG59B/U, RG62A/U, RG140/U, RG210/U, URM90 RoHS Compliant: Yes

Supplier's Site
Bnc Str Plg Hex 75Ohm Nickel Pltd Rg59B/ Greenpar - Te Connectivity - 45M7502 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Plg Hex 75Ohm Nickel Pltd Rg59B/ Greenpar - Te Connectivity
45M7502
Bnc Str Plg Hex 75Ohm Nickel Pltd Rg59B/ Greenpar - Te Connectivity 45M7502
BNC STR PLG HEX 75OHM NICKEL PLTD RG59B/

BNC STR PLG HEX 75OHM NICKEL PLTD RG59B/

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337428-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337428-0
RF Connectors / Coaxial Connectors 1-1337428-0
RF Connectors / Coaxial Connectors Str Plg Hex 75 Ohm

RF Connectors / Coaxial Connectors Str Plg Hex 75 Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337428-0 A111851-ND 1-1337428-0 1-1337428-0 99AC4606 45M7502 1-1337428-0
Product Name RF Connectors Coaxial Connector (RF) Assemblies BNC Connector Connectors RF - Miniature (BNC,TNC,SC) Rf Coaxial, Bnc, Straight Plug, Cable; Connector Type Amp - Te Connectivity Bnc Str Plg Hex 75Ohm Nickel Pltd Rg59B/ Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Frequency 2.000 GHz ? to 2.000 GHz
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers
RF Connectors - 1059057-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1052720-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.000 GHz
View Details
3 suppliers
RF Connectors - 1050740-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers