TE Connectivity Antennas A8063C

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF, VHF Number of Ports : 1 Industry Standards Wireless Application : LMR, M2M, LPWAN, IoT, ISM Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF, VHF Number of Ports : 1 Industry Standards Wireless Application : LMR, M2M, LPWAN, IoT, ISM Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - A8063C - TE Connectivity
Berwyn, PA, United States
Antennas
A8063C
Antennas A8063C
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF, VHF Number of Ports : 1 Industry Standards Wireless Application : LMR, M2M, LPWAN, IoT, ISM Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 806 - 896 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : UHF, VHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR, M2M, LPWAN, IoT, ISM

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 896
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - A8063C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A8063C
RF Antennas A8063C
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 3.5dBi NMO Base Mount

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 3.5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number A8063C A8063C
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR, M2M, LPWAN, IoT, ISM
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195774-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
View Details
5 suppliers
Antennas - 1513430-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers