TE Connectivity Antennas 2108921-9

Description
Body Features Antenna Weight : 4.5 G  [.159 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : 5G, Cellular, Wi-Fi, GNSS, Cat-M/NB-IoT Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 617 - 7125 Frequency Category : 617 - 7125 Gain (Max) (DB) : 4.8 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4.5 G  [.159 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : 5G, Cellular, Wi-Fi, GNSS, Cat-M/NB-IoT Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 617 - 7125 Frequency Category : 617 - 7125 Gain (Max) (DB) : 4.8 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108921-9 - TE Connectivity
Berwyn, PA, United States
Antennas
2108921-9
Antennas 2108921-9
Body Features Antenna Weight : 4.5 G  [.159 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : 5G, Cellular, Wi-Fi, GNSS, Cat-M/NB-IoT Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 617 - 7125 Frequency Category : 617 - 7125 Gain (Max) (DB) : 4.8 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Body Features


  • Antenna Weight : 4.5 G  [.159 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .25 M  [.82 FT ]
  • Product Height : .12 MM  [.004 INCH ]
  • Product Length : 20 MM  [.78 INCH ]
  • Product Width : 119.3 MM  [4.69 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : 5G, Cellular, Wi-Fi, GNSS, Cat-M/NB-IoT
  • Primary Application : 5G, Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 7125
  • Frequency Category : 617 - 7125
  • Gain (Max) (DB) : 4.8
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2108921-9
Product Name Antennas
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - L000550-05 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details