Body Features Color : Gray Weight (LB) : 66.7 Weight (KG) : 30
Dimensions Bolt Size (INCH) : 5 Bolt Size Hole : 11UNC Creepage Distance (MM) : 940 Shed Inside Diameter : 195.072 MM [7.68 INCH ] Station Post Insulator Height : 508 MM [20 INCH ]
Electrical Characteristics Creepage Distance (INKV) : 37 Impulse Voltage 1.2/50µs (Positive) (KV) : 225 RIV (Max) (1000kV) (MILV) : 100 Station Post Insulator Voltage Class (KV) : 25
Industry Standards BIL Rating (KV) : 200
Mechanical Attachment Cantilever Strength (KN) : 17.8 Cantilever Strength (LB) : 4000
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Body Features
- Color : Gray
- Weight (LB) : 66.7
- Weight (KG) : 30
Dimensions
- Bolt Size (INCH) : 5
- Bolt Size Hole : 11UNC
- Creepage Distance (MM) : 940
- Shed Inside Diameter : 195.072 MM [7.68 INCH ]
- Station Post Insulator Height : 508 MM [20 INCH ]
Electrical Characteristics
- Creepage Distance (INKV) : 37
- Impulse Voltage 1.2/50µs (Positive) (KV) : 225
- RIV (Max) (1000kV) (MILV) : 100
- Station Post Insulator Voltage Class (KV) : 25
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 17.8
- Cantilever Strength (LB) : 4000
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Station Post Insulator
- Station Post Insulator Technology : Porcelain
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 80