Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.5 KG [3.307 LB ] Top Fitting Type : Clevis
Dimensions Creepage Distance : 1435 MM [56.5 INCH ] Section Length : 647 MM [25.47 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 310 Dry AC Flashover (KV) : 205 Dry AC Withstand (KV) : 195 Nominal Dry Arc : 515 MM [20.28 INCH ] Nominal System Voltage (KV) : ≤ 66 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 180 Wet AC Withstand (KV) : 165
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Tongue
- Primary Product Color : Gray
- Product Weight : 1.5 KG [3.307 LB ]
- Top Fitting Type : Clevis
Dimensions
- Creepage Distance : 1435 MM [56.5 INCH ]
- Section Length : 647 MM [25.47 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 310
- Dry AC Flashover (KV) : 205
- Dry AC Withstand (KV) : 195
- Nominal Dry Arc : 515 MM [20.28 INCH ]
- Nominal System Voltage (KV) : ≤ 66
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 180
- Wet AC Withstand (KV) : 165
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator