TE Connectivity Antennas A4503C

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR, IoT, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR, IoT, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - A4503C - TE Connectivity
Berwyn, PA, United States
Antennas
A4503C
Antennas A4503C
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR, IoT, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR, IoT, M2M

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - A4503C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A4503C
RF Antennas A4503C
450MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 3.5dBi NMO Base Mount

450MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 3.5dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number A4503C A4503C
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR, IoT, M2M
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195835-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2344654-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2195935-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers