TE Connectivity ™ RF Amplifiers - A28 A28

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1134514-A28 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1134514-A28 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - A28
1134514-A28
RF Amplifiers - A28 1134514-A28
Manufacturer: Tyco Electronics Win Source Part Number: 1134514-A28 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 1134514-A28
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1134514-A28
Product Name RF Amplifiers - A28
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-18000-40000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details