TE Connectivity Antennas A24005-OT

Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF, VHF Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi, LMR, IoT, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 5
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF, VHF Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi, LMR, IoT, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - A24005-OT - TE Connectivity
Berwyn, PA, United States
Antennas
A24005-OT
Antennas A24005-OT
Configuration Features Antenna Style : External Antenna Type : Whip Band Type : UHF, VHF Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi, LMR, IoT, M2M Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 5

Configuration Features


  • Antenna Style : External
  • Antenna Type : Whip
  • Band Type : UHF, VHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Wi-Fi, LMR, IoT, M2M

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Gain (Max) (DB) : 5
Buy Now
RF Antennas - A24005-OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A24005-OT
RF Antennas A24005-OT
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi Base Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number A24005-OT A24005-OT
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi, LMR, IoT, M2M
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers