TE Connectivity Antennas 2195892-2

Description
Body Features Antenna Weight : 6.5 G  [.23 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Dimensions Product Height : 7.8 MM  [.307 INCH ] Product Length : 47 MM  [1.85 INCH ] Product Width : 7.8 MM  [.307 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 423 - 443 Frequency Category : 350 - 520 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : 6.5 G  [.23 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Dimensions Product Height : 7.8 MM  [.307 INCH ] Product Length : 47 MM  [1.85 INCH ] Product Width : 7.8 MM  [.307 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 423 - 443 Frequency Category : 350 - 520 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195892-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2195892-2
Antennas 2195892-2
Body Features Antenna Weight : 6.5 G  [.23 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Dimensions Product Height : 7.8 MM  [.307 INCH ] Product Length : 47 MM  [1.85 INCH ] Product Width : 7.8 MM  [.307 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 423 - 443 Frequency Category : 350 - 520 Peak Gain (DBI) : < 0

Body Features


  • Antenna Weight : 6.5 G  [.23 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External

Dimensions


  • Product Height : 7.8 MM  [.307 INCH ]
  • Product Length : 47 MM  [1.85 INCH ]
  • Product Width : 7.8 MM  [.307 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : ISM
  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Panel Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 433 ISM

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 423 - 443
  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - 343-2195892-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
343-2195892-2-ND
RF Antennas 343-2195892-2-ND
EXTERNAL ANT . SMA 423-443MHZ

EXTERNAL ANT . SMA 423-443MHZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2195892-2 343-2195892-2-ND
Product Name Antennas RF Antennas
Applications ISM ISM
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 423.0 to 443.0 MHz 433.0 MHz
Gain 0.0 dB -0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 0600-00057 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers