TE Connectivity
Automotive Terminals
963770-2
Description
Body Features Automotive Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Automotive Terminal Interface Plating : Tin (Sn) Beschichtungsmateria
l des Kontaktanschlussbere
ichs : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 78
Dimensions Tab Length : 13.9 MM [.547 INCH ] Wire Insulation Diameter : 3.3 - 4.5 MM [.13 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 2.5, 4
Industry Standards Agency/Standard : LV214
Other Customer Preferred Contact : No Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 450
Product Type Features Automotive Terminal Wire Type : Copper Insulated : Yes Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Automotive Terminal Termination Method : Crimp
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Automotive Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Automotive Terminal Interface Plating : Tin (Sn) Beschichtungsmateria
l des Kontaktanschlussbere
ichs : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 78
Dimensions Tab Length : 13.9 MM [.547 INCH ] Wire Insulation Diameter : 3.3 - 4.5 MM [.13 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 2.5, 4
Industry Standards Agency/Standard : LV214
Other Customer Preferred Contact : No Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 450
Product Type Features Automotive Terminal Wire Type : Copper Insulated : Yes Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Automotive Terminal Termination Method : Crimp
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Automotive Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Automotive Terminal Interface Plating : Tin (Sn) Beschichtungsmateria
l des Kontaktanschlussbere
ichs : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 78
Dimensions Tab Length : 13.9 MM [.547 INCH ] Wire Insulation Diameter : 3.3 - 4.5 MM [.13 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 2.5, 4
Industry Standards Agency/Standard : LV214
Other Customer Preferred Contact : No Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 450
Product Type Features Automotive Terminal Wire Type : Copper Insulated : Yes Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Automotive Terminal Termination Method : Crimp
Usage Conditions Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Automotive Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Automotive Terminal Interface Plating : Tin (Sn)
- Beschichtungsmaterial des Kontaktanschlussbereichs : Tin (Sn)
- Crimp Type : F-Crimp
- Mating Tab Thickness : 1.2 MM [.047 INCH ]
- Mating Tab Width : 9.5 MM [.374 INCH ]
- Terminal & Splice Type : Tab
- Typical Current Rating (AMP) : 78
Dimensions
- Tab Length : 13.9 MM [.547 INCH ]
- Wire Insulation Diameter : 3.3 - 4.5 MM [.13 - .177 INCH ]
- Wire Size (MMSQ) : 2.5 - 4
- Wire Size Search (MMSQ) : 2.5, 4
Industry Standards
Other
- Customer Preferred Contact : No
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 450
Product Type Features
- Automotive Terminal Wire Type : Copper
- Insulated : Yes
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Automotive Terminal Termination Method : Crimp
Usage Conditions
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
963770-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Shape / Form
|
Tab
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details