TE Connectivity
Automotive Terminals
1-1719101-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle
Dimensions PCB Hole Diameter : 2.6 MM [.102 INCH ] Tab Length : 25 MM [.984 INCH ]
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 700
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle
Dimensions PCB Hole Diameter : 2.6 MM [.102 INCH ] Tab Length : 25 MM [.984 INCH ]
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 700
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] PCB Contact Termination Area Plating Material : Tin Terminal Type : Receptacle
Dimensions PCB Hole Diameter : 2.6 MM [.102 INCH ] Tab Length : 25 MM [.984 INCH ]
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 700
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 9.5mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 1.2 MM [.047 INCH ]
- Mating Tab Width : 9.5 MM [.374 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- Terminal Type : Receptacle
Dimensions
- PCB Hole Diameter : 2.6 MM [.102 INCH ]
- Tab Length : 25 MM [.984 INCH ]
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 700
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-1719101-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
11.81 inch (300 mm)
OD / Width
11.81 inch (300 mm)
View Details