TE Connectivity Crimp Contacts 1-175218-3

Description
TE Connectivity 1-175218-3
Request a Quote Datasheet
Description
TE Connectivity 1-175218-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7189854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7189854
Crimp Contacts 7189854
TE Connectivity 1-175218-3

TE Connectivity 1-175218-3

Supplier's Site
Crimp Contacts - 7189854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7189854P
Crimp Contacts 7189854P
TE Connectivity 1-175218-3

TE Connectivity 1-175218-3

Supplier's Site
Crimp Contacts - 1642395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642395
Crimp Contacts 1642395
TE Connectivity 1-175218-3

TE Connectivity 1-175218-3

Supplier's Site
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity - 94X3278 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity
94X3278
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity 94X3278
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 01H9243 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
01H9243
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity 01H9243
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7189854 7189854P 94X3278 01H9243
Product Name Crimp Contacts Crimp Contacts Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details