TE Connectivity Crimp Contacts 1-175217-3

Description
TE Connectivity 1-175217-3
Request a Quote Datasheet
Description
TE Connectivity 1-175217-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6800988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6800988
Crimp Contacts 6800988
TE Connectivity 1-175217-3

TE Connectivity 1-175217-3

Supplier's Site
Crimp Contacts - 6800988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6800988P
Crimp Contacts 6800988P
TE Connectivity 1-175217-3

TE Connectivity 1-175217-3

Supplier's Site
Crimp Contacts - 1639849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1639849
Crimp Contacts 1639849
TE Connectivity 1-175217-3

TE Connectivity 1-175217-3

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 85X8291 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
85X8291
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 85X8291
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6800988 6800988P 85X8291
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452568-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details