TE Connectivity Antennas 955-006-001

Description
Body Features Product Weight : 71 G  [2.5 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 2.5 M  [8.2 FT ] Product Diameter : 30 MM  [1.182 INCH ] Product Height : 92 MM  [3.62 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Primary Application : Cellular Wireless Application : Vehicular, Cellular Mechanical Attachment Mounting Type : Magnet Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, GSM Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : FME Signal Characteristics Frequency Band (MHZ) : 698 - 862, 880 - 960, 1710 - 1880, 824 - 894, 2305 - 2690, 1850 - 1990, 1920 - 2170 Gain (Max) (DB) : 3 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 71 G  [2.5 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 2.5 M  [8.2 FT ] Product Diameter : 30 MM  [1.182 INCH ] Product Height : 92 MM  [3.62 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Primary Application : Cellular Wireless Application : Vehicular, Cellular Mechanical Attachment Mounting Type : Magnet Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, GSM Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : FME Signal Characteristics Frequency Band (MHZ) : 698 - 862, 880 - 960, 1710 - 1880, 824 - 894, 2305 - 2690, 1850 - 1990, 1920 - 2170 Gain (Max) (DB) : 3 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 955-006-001 - TE Connectivity
Berwyn, PA, United States
Antennas
955-006-001
Antennas 955-006-001
Body Features Product Weight : 71 G  [2.5 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 2.5 M  [8.2 FT ] Product Diameter : 30 MM  [1.182 INCH ] Product Height : 92 MM  [3.62 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Primary Application : Cellular Wireless Application : Vehicular, Cellular Mechanical Attachment Mounting Type : Magnet Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, GSM Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : FME Signal Characteristics Frequency Band (MHZ) : 698 - 862, 880 - 960, 1710 - 1880, 824 - 894, 2305 - 2690, 1850 - 1990, 1920 - 2170 Gain (Max) (DB) : 3 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 71 G  [2.5 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Whip
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : 2.5 M  [8.2 FT ]
  • Product Diameter : 30 MM  [1.182 INCH ]
  • Product Height : 92 MM  [3.62 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Primary Application : Cellular
  • Wireless Application : Vehicular, Cellular

Mechanical Attachment


  • Mounting Type : Magnet
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, GSM

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU, Americas & EMEA, Global

Product Type Features


  • Antenna Termination : FME

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 862, 880 - 960, 1710 - 1880, 824 - 894, 2305 - 2690, 1850 - 1990, 1920 - 2170
  • Gain (Max) (DB) : 3
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 955-006-001
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, Cellular
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108964-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details