TE Connectivity RF Antennas 1513165-1

Description
920MHz PCB Trace RF Antenna 880MHz ~ 960MHz 0dB Solder Surface Mount
Request a Quote Datasheet
Description
920MHz PCB Trace RF Antenna 880MHz ~ 960MHz 0dB Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A112307-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A112307-ND
RF Antennas A112307-ND
920MHz PCB Trace RF Antenna 880MHz ~ 960MHz 0dB Solder Surface Mount

920MHz PCB Trace RF Antenna 880MHz ~ 960MHz 0dB Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1513165-1
Antennas 1513165-1
Antennas GSM THRU-HOLE

Antennas GSM THRU-HOLE

Buy Now Datasheet
RF Antennas - 1513165-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513165-1
RF Antennas 1513165-1
920MHz PCB Trace RF Antenna 880MHz ~ 960MHz 0dB Solder Surface Mount

920MHz PCB Trace RF Antenna 880MHz ~ 960MHz 0dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number A112307-ND 1513165-1 1513165-1
Product Name RF Antennas Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male Connector - ET-9159RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 9 dB
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Multi-Band Antennas - 1248863 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details