TE Connectivity Antennas 951-021-101

Description
Body Features Product Weight : 180 G  [6.35 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .5 MM , 2.8 MM  [.11 INCH , .02 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : VHF Wireless Application : Vehicular, VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Radio AM/FM DAB Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : .15 - 1.71, 87 - 108, 174 - 240 Gain (Max) (DB) : 21, 5.7, 5, 10 Nominal Frequency Range : 24 - 108 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 180 G  [6.35 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .5 MM , 2.8 MM  [.11 INCH , .02 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : VHF Wireless Application : Vehicular, VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Radio AM/FM DAB Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : .15 - 1.71, 87 - 108, 174 - 240 Gain (Max) (DB) : 21, 5.7, 5, 10 Nominal Frequency Range : 24 - 108 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-021-101 - TE Connectivity
Berwyn, PA, United States
Antennas
951-021-101
Antennas 951-021-101
Body Features Product Weight : 180 G  [6.35 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .5 MM , 2.8 MM  [.11 INCH , .02 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : VHF Wireless Application : Vehicular, VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Radio AM/FM DAB Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : .15 - 1.71, 87 - 108, 174 - 240 Gain (Max) (DB) : 21, 5.7, 5, 10 Nominal Frequency Range : 24 - 108 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 180 G  [6.35 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Whip
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .5 MM , 2.8 MM  [.11 INCH , .02 INCH ]
  • Cable Length : .15 M  [.49 FT ]
  • Product Height : 40 MM  [1.57 INCH ]
  • Product Length : 95 MM  [3.74 INCH ]
  • Product Width : 57 MM  [2.24 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Primary Application : VHF
  • Wireless Application : Vehicular, VHF

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Radio AM/FM DAB

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : Fakra

Signal Characteristics


  • Frequency Band (MHZ) : .15 - 1.71, 87 - 108, 174 - 240
  • Gain (Max) (DB) : 21, 5.7, 5, 10
  • Nominal Frequency Range : 24 - 108
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-021-101
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, VHF
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 0.1 to 240.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 1513433-1 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Antennas - 1513472-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195849-6 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details