TE Connectivity Antennas 1-2344657-2

Description
Body Features Antenna Weight : 1.1 G  [.039 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .25 M  [.82 FT ] Product Diameter : .81 MM  [.044 INCH ] Product Height : .19 MM  [.005 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2400 - 2500 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.1 G  [.039 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .25 M  [.82 FT ] Product Diameter : .81 MM  [.044 INCH ] Product Height : .19 MM  [.005 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2400 - 2500 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2344657-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2344657-2
Antennas 1-2344657-2
Body Features Antenna Weight : 1.1 G  [.039 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .25 M  [.82 FT ] Product Diameter : .81 MM  [.044 INCH ] Product Height : .19 MM  [.005 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2400 - 2500 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Body Features


  • Antenna Weight : 1.1 G  [.039 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .25 M  [.82 FT ]
  • Product Diameter : .81 MM  [.044 INCH ]
  • Product Height : .19 MM  [.005 INCH ]
  • Product Length : 35 MM  [1.378 INCH ]
  • Product Width : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2400 - 2500
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 5.3
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet
RF Antennas - 994-1-2344657-2-ND - DigiKey
Thief River Falls, MN, United States
FPC ANT, MHF4L, 250MM WI-FI 7

FPC ANT, MHF4L, 250MM WI-FI 7

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 1-2344657-2 994-1-2344657-2-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 0.4000 to 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
Antennas - 8-2118900-1 - TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers