TE Connectivity Antennas 0600-00029

Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 12.5 MM  [.49 INCH ] Product Height : 173.5 MM  [6.8 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : ISM Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 12.5 MM  [.49 INCH ] Product Height : 173.5 MM  [6.8 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : ISM Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 0600-00029 - TE Connectivity
Berwyn, PA, United States
Antennas
0600-00029
Antennas 0600-00029
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 12.5 MM  [.49 INCH ] Product Height : 173.5 MM  [6.8 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : ISM Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 1 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 12.5 MM  [.49 INCH ]
  • Product Height : 173.5 MM  [6.8 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Connector Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 915 ISM & ZigBee US

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Rf Antenna - 875-0600-00029 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-0600-00029
Rf Antenna 875-0600-00029
Antenna Dipole 2.5dBi Gain Product overview: 0600-00029 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0600-00029 can be used for catalog matching and distributor lookup.

Antenna Dipole 2.5dBi Gain Product overview: 0600-00029 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0600-00029 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 994-0600-00029-ND - DigiKey
Thief River Falls, MN, United States
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2.5dBi RP-SMA Male Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 0600-00029 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0600-00029
RF Antennas 0600-00029
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2.5dBi RP-SMA Male Connector Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 0600-00029 875-0600-00029 994-0600-00029-ND 0600-00029
Product Name Antennas Rf Antenna RF Antennas RF Antennas
Applications ISM RF Testing RF Antennas
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Gain 0.0 to 3 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - 2195773-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
3 suppliers
Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers