TE Connectivity Antennas 951-018-102

Description
Body Features Product Weight : 320 G  [11.28 OZ ] Configuration Features Antenna Protocol : GNSS, LTE Antenna Style : External Antenna Type : Enclosure Band Type : Wideband, LTE Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3000 MM  [118.11 INCH ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 1.5 Industry Standards Wireless Application : GPS, 5G, Glonass, GSM 19000, UMTS, LTE, GSM 800, GSM, Galileo Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Conductive Surface, External Antenna, Vehicle Rooftop Polarization : RHCP, Vertical Linear Region : Global Operation/Applicatio n Wireless Standard : L1/GPS Glonass Galileo, 5G 3300-5000, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 862, 1850 - 1990, 3300 - 3800, 2305 - 2690, 824 - 894, 880 - 960, 1710 - 1880, 1920 - 2170, 3800 - 4200, 4400 - 5000 Gain (Max) (DB) : 2, 27, 5.5 Usage Conditions Application by Region : LTE All Band - 698 - 960 MHz, GNSS - Global - L1 - 1575.4, LTE - Global - 1920 - 2170 MHz, 5G - 3300 - 5000 MHz, LTE All Band - 2300 - 2700 MHz
Request a Quote
Description
Body Features Product Weight : 320 G  [11.28 OZ ] Configuration Features Antenna Protocol : GNSS, LTE Antenna Style : External Antenna Type : Enclosure Band Type : Wideband, LTE Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3000 MM  [118.11 INCH ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 1.5 Industry Standards Wireless Application : GPS, 5G, Glonass, GSM 19000, UMTS, LTE, GSM 800, GSM, Galileo Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Conductive Surface, External Antenna, Vehicle Rooftop Polarization : RHCP, Vertical Linear Region : Global Operation/Applicatio n Wireless Standard : L1/GPS Glonass Galileo, 5G 3300-5000, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 862, 1850 - 1990, 3300 - 3800, 2305 - 2690, 824 - 894, 880 - 960, 1710 - 1880, 1920 - 2170, 3800 - 4200, 4400 - 5000 Gain (Max) (DB) : 2, 27, 5.5 Usage Conditions Application by Region : LTE All Band - 698 - 960 MHz, GNSS - Global - L1 - 1575.4, LTE - Global - 1920 - 2170 MHz, 5G - 3300 - 5000 MHz, LTE All Band - 2300 - 2700 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-018-102 - TE Connectivity
Berwyn, PA, United States
Antennas
951-018-102
Antennas 951-018-102
Body Features Product Weight : 320 G  [11.28 OZ ] Configuration Features Antenna Protocol : GNSS, LTE Antenna Style : External Antenna Type : Enclosure Band Type : Wideband, LTE Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3000 MM  [118.11 INCH ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 1.5 Industry Standards Wireless Application : GPS, 5G, Glonass, GSM 19000, UMTS, LTE, GSM 800, GSM, Galileo Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Conductive Surface, External Antenna, Vehicle Rooftop Polarization : RHCP, Vertical Linear Region : Global Operation/Applicatio n Wireless Standard : L1/GPS Glonass Galileo, 5G 3300-5000, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 862, 1850 - 1990, 3300 - 3800, 2305 - 2690, 824 - 894, 880 - 960, 1710 - 1880, 1920 - 2170, 3800 - 4200, 4400 - 5000 Gain (Max) (DB) : 2, 27, 5.5 Usage Conditions Application by Region : LTE All Band - 698 - 960 MHz, GNSS - Global - L1 - 1575.4, LTE - Global - 1920 - 2170 MHz, 5G - 3300 - 5000 MHz, LTE All Band - 2300 - 2700 MHz

Body Features


  • Product Weight : 320 G  [11.28 OZ ]

Configuration Features


  • Antenna Protocol : GNSS, LTE
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Wideband, LTE Band
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 3000 MM  [118.11 INCH ]
  • Product Height : 84 MM  [3.31 INCH ]
  • Product Length : 124 MM  [4.88 INCH ]
  • Product Width : 80 MM  [3.15 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 1.5

Industry Standards


  • Wireless Application : GPS, 5G, Glonass, GSM 19000, UMTS, LTE, GSM 800, GSM, Galileo

Mechanical Attachment


  • Mounting Retention Type : Screw Mount
  • Mounts To : Conductive Surface, External Antenna, Vehicle Rooftop
  • Polarization : RHCP, Vertical Linear
  • Region : Global

Operation/Application


  • Wireless Standard : L1/GPS Glonass Galileo, 5G 3300-5000, LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 862, 1850 - 1990, 3300 - 3800, 2305 - 2690, 824 - 894, 880 - 960, 1710 - 1880, 1920 - 2170, 3800 - 4200, 4400 - 5000
  • Gain (Max) (DB) : 2, 27, 5.5

Usage Conditions


  • Application by Region : LTE All Band - 698 - 960 MHz, GNSS - Global - L1 - 1575.4, LTE - Global - 1920 - 2170 MHz, 5G - 3300 - 5000 MHz, LTE All Band - 2300 - 2700 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-018-102
Product Name Antennas
Applications Modem or Wireless Network; GPS; GPS, 5G, Glonass, GSM 19000, UMTS, LTE, GSM 800, GSM, Galileo
Polarization Vertical; Right Hand Circular
Primary Frequency Range 698.0 to 5000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108793-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM 900, IoT, GSM 1800, CDMA 850, GPS, M2M, LTE, UMTS, GSM, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2361492-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details