TE Connectivity Automotive Connector Caps & Covers 1326132-2

Description
Body Features Cable Exit Angle : 70° Primary Product Color : Natural Primary Product Material : PA 66 GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote
Description
Body Features Cable Exit Angle : 70° Primary Product Color : Natural Primary Product Material : PA 66 GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1326132-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1326132-2
Automotive Connector Caps & Covers 1326132-2
Body Features Cable Exit Angle : 70° Primary Product Color : Natural Primary Product Material : PA 66 GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly

Body Features


  • Cable Exit Angle : 70°
  • Primary Product Color : Natural
  • Primary Product Material : PA 66 GF

Configuration Features


  • Number of Positions : 18

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1326132-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details