TE Connectivity Automotive Terminals 929989-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM  [.06 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Tab Length : 20.7 MM  [.815 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 19, 18, 20 Wire Size Search (MMSQ) : .6, 1, .5, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 28000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM  [.06 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Tab Length : 20.7 MM  [.815 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 19, 18, 20 Wire Size Search (MMSQ) : .6, 1, .5, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 28000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 929989-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
929989-1
Automotive Terminals 929989-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM  [.06 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Tab Length : 20.7 MM  [.815 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 19, 18, 20 Wire Size Search (MMSQ) : .6, 1, .5, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 28000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 1.5 MM  [.06 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ]
  • Tab Length : 20.7 MM  [.815 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 17, 19, 18, 20
  • Wire Size Search (MMSQ) : .6, 1, .5, .75

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 28000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Circular Connector Contacts - 3957410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
3957410
Circular Connector Contacts 3957410
TE Connectivity 929989-1

TE Connectivity 929989-1

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 929989-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
929989-1
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 929989-1
Win Source Part Number: 1362831-929989-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 49 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 1.5mm System Package: Tape & Reel (TR) Product Status: Active Features: Insulation Support Base Product Number: 929989 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Contact Type: Socket Contact Material: Copper Alloy Contact Size: 1.5mm Wire Gauge or Range - AWG: 17-20 AWG Wire Gauge or Range - mm²: 0.5 ~ 1.0mm² Termination Finish: Tin

Win Source Part Number: 1362831-929989-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 49 pct.
Type: Power, Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 1.5mm System
Package: Tape & Reel (TR)
Product Status: Active
Features: Insulation Support
Base Product Number: 929989
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Contact Type: Socket
Contact Material: Copper Alloy
Contact Size: 1.5mm
Wire Gauge or Range - AWG: 17-20 AWG
Wire Gauge or Range - mm²: 0.5 ~ 1.0mm²
Termination Finish: Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 929989-1 3957410 929989-1
Product Name Automotive Terminals Circular Connector Contacts Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1062-16-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-1823030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details