TE Connectivity Automotive Terminals 1060-20-0244

Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2.2 MM  [.051 - .085 INCH ] Wire Size (MMSQ) : .35 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size Search (AWG) : 16, 22, 18, 20 Wire Size Search (MMSQ) : 1, .35, .5, .75, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2.2 MM  [.051 - .085 INCH ] Wire Size (MMSQ) : .35 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size Search (AWG) : 16, 22, 18, 20 Wire Size Search (MMSQ) : 1, .35, .5, .75, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1060-20-0244 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1060-20-0244
Automotive Terminals 1060-20-0244
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 20 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2.2 MM  [.051 - .085 INCH ] Wire Size (MMSQ) : .35 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size Search (AWG) : 16, 22, 18, 20 Wire Size Search (MMSQ) : 1, .35, .5, .75, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal or Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 20
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 1 MM  [.04 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 7.5
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 2.2 MM  [.051 - .085 INCH ]
  • Wire Size (MMSQ) : .35 - 1.5
  • Wire Size (AWG) : 22 - 16
  • Wire Size Search (AWG) : 16, 22, 18, 20
  • Wire Size Search (MMSQ) : 1, .35, .5, .75, 1.5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1060-20-0244 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1060-20-0244
Connectors, Interconnects - Contacts - Multi Purpose 1060-20-0244
Win Source Part Number: 1363228-1060-20-0244 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 39 pct. Type: Power, Stamped MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1060-20 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 16-22 AWG Contact Finish: Gold Contact Material: Copper Alloy

Win Source Part Number: 1363228-1060-20-0244
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 39 pct.
Type: Power, Stamped
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1060-20
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 16-22 AWG
Contact Finish: Gold
Contact Material: Copper Alloy

Buy Now Datasheet
Contacts - Multi Purpose - 1734-1145-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1145-2-ND
Contacts - Multi Purpose 1734-1145-2-ND
CONN PIN 16-22AWG GOLD CRIMP

CONN PIN 16-22AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 1734-1145-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1145-1-ND
Contacts - Multi Purpose 1734-1145-1-ND
CONN PIN 16-22AWG GOLD CRIMP

CONN PIN 16-22AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 1060-20-0244 1060-20-0244 1734-1145-2-ND
Product Name Automotive Terminals Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1060-20-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2349180-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-0644 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers