TE Connectivity
Automotive Terminals
1-2177995-3
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8K Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.189 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 37 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.4 - 4.3 MM [.132 - .168 INCH ] Tab Length : 19.9 MM [.783 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 11, 9, 10 Wire Size Search (MMSQ) : 5, 4, 6
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8K Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.189 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 37 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.4 - 4.3 MM [.132 - .168 INCH ] Tab Length : 19.9 MM [.783 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 11, 9, 10 Wire Size Search (MMSQ) : 5, 4, 6
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8K Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 4.8 MM [.189 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 37 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.4 - 4.3 MM [.132 - .168 INCH ] Tab Length : 19.9 MM [.783 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 11, 9, 10 Wire Size Search (MMSQ) : 5, 4, 6
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 4.8K
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 4.8 MM [.189 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 37
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 3.4 - 4.3 MM [.132 - .168 INCH ]
- Tab Length : 19.9 MM [.783 INCH ]
- Wire Size (MMSQ) : 4 - 6
- Wire Size (AWG) : 11 - 9
- Wire Size Search (AWG) : 11, 9, 10
- Wire Size Search (MMSQ) : 5, 4, 6
Industry Standards
- Compatible With Agency/Standards Products : LV214
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1700
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-2177995-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details