TE Connectivity Circular Contact, Pin, Crimp, 26-22Awg; Product Range Deutsch Te Connectivity 020-0511-22

Description
CIRCULAR CONTACT, PIN, CRIMP, 26-22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP Size 22 Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, CRIMP, 26-22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP Size 22 Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 26-22Awg; Product Range Deutsch Te Connectivity - 66AH8895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 26-22Awg; Product Range Deutsch Te Connectivity
66AH8895
Circular Contact, Pin, Crimp, 26-22Awg; Product Range Deutsch Te Connectivity 66AH8895
CIRCULAR CONTACT, PIN, CRIMP, 26-22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP Size 22 Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 26-22AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP Size 22 Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity - 17AH9578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity
17AH9578
Circular Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity 17AH9578
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:AMP Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 66AH8895 17AH9578
Product Name Circular Contact, Pin, Crimp, 26-22Awg; Product Range Deutsch Te Connectivity Circular Contact, Pin, 26-22Awg, Crimp; Product Range Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details