TE Connectivity Automotive Connector Caps & Covers 1326362-7

Description
Body Features Cable Exit Angle : 20° Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Add By Accessory Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote
Description
Body Features Cable Exit Angle : 20° Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Add By Accessory Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1326362-7 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1326362-7
Automotive Connector Caps & Covers 1326362-7
Body Features Cable Exit Angle : 20° Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Add By Accessory Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly

Body Features


  • Cable Exit Angle : 20°
  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF

Configuration Features


  • Number of Positions : 26

Mechanical Attachment


  • Strain Relief : Add By Accessory

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1326362-7
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details