TE Connectivity Automotive Connector Caps & Covers 1394277-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 7, 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 7, 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1394277-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1394277-1
Automotive Connector Caps & Covers 1394277-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 7, 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 7, 4

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Cover, Nylon Gf, Black; Accessory Type Amp Te Connectivity - 17AH9811 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Nylon Gf, Black; Accessory Type Amp Te Connectivity
17AH9811
Cover, Nylon Gf, Black; Accessory Type Amp Te Connectivity 17AH9811
COVER, NYLON GF, BLACK; Accessory Type:Cover; For Use With:AMP Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

COVER, NYLON GF, BLACK; Accessory Type:Cover; For Use With:AMP Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 1394277-1 17AH9811
Product Name Automotive Connector Caps & Covers Cover, Nylon Gf, Black; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390759 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details