TE Connectivity Automotive Connector Caps & Covers 1394908-3

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 60 Dimensions Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 750 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 60 Dimensions Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 750 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1394908-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1394908-3
Automotive Connector Caps & Covers 1394908-3
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 60 Dimensions Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 750 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF13

Configuration Features


  • Number of Positions : 60

Dimensions


  • Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 750

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Cover-Cable Exit, Pa Gf, 180Deg, 60Pos; Accessory Type Amp Te Connectivity - 68AH8363 - Newark, An Avnet Company
Chicago, IL, United States
Cover-Cable Exit, Pa Gf, 180Deg, 60Pos; Accessory Type Amp Te Connectivity
68AH8363
Cover-Cable Exit, Pa Gf, 180Deg, 60Pos; Accessory Type Amp Te Connectivity 68AH8363
COVER-CABLE EXIT, PA GF, 180DEG, 60POS; Accessory Type:Cover; For Use With:Automotive Connectors; Product Range:- RoHS Compliant: Yes

COVER-CABLE EXIT, PA GF, 180DEG, 60POS; Accessory Type:Cover; For Use With:Automotive Connectors; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 1394908-3 68AH8363
Product Name Automotive Connector Caps & Covers Cover-Cable Exit, Pa Gf, 180Deg, 60Pos; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details