TE Connectivity Automotive Connector Caps & Covers 1-1355426-1

Description
Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94-HB Other Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Accessory Type : Cover - Cable Exit Connector System : Wire-to-Board, Wire-to-Device Strain Relief : Without Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94-HB Other Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Accessory Type : Cover - Cable Exit Connector System : Wire-to-Board, Wire-to-Device Strain Relief : Without Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1355426-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1355426-1
Automotive Connector Caps & Covers 1-1355426-1
Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94-HB Other Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Accessory Type : Cover - Cable Exit Connector System : Wire-to-Board, Wire-to-Device Strain Relief : Without Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle : 180 (In-Line)
  • Material : PBT GF
  • Primary Product Color : Black

Industry Standards


  • UL Flammability Rating : UL 94-HB

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Accessory Type : Cover - Cable Exit
  • Connector System : Wire-to-Board, Wire-to-Device
  • Strain Relief : Without

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1355426-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390762 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details