TE Connectivity Automotive Connector Caps & Covers 1011-348-0805

Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 8 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 8 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1011-348-0805 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1011-348-0805
Automotive Connector Caps & Covers 1011-348-0805
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 8 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA GF

Configuration Features


  • Number of Positions : 8

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Dust Cap
  • Sealable : Yes

Usage Conditions


  • Compatible With Connector Style : Plug
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1011-348-0805
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391535 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details