Body Features Primary Product Color : Natural Primary Product Material : PVC
Dimensions Product Length : 18.79 MM [.74 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476
Packaging Features Packaging Method : Box Packaging Quantity : 250
Product Type Features Strain Relief Accessory Type : Pull Loop
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : PVC
Dimensions Product Length : 18.79 MM [.74 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476
Packaging Features Packaging Method : Box Packaging Quantity : 250
Product Type Features Strain Relief Accessory Type : Pull Loop
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : PVC
Dimensions Product Length : 18.79 MM [.74 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476
Packaging Features Packaging Method : Box Packaging Quantity : 250
Product Type Features Strain Relief Accessory Type : Pull Loop
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : PVC
Dimensions
Product Length : 18.79 MM [.74 INCH ]
Industry Standards
Compatible With Agency/Standards Products : CSA, UL
Compatible With Approved Standards Products : CSA LR7189, UL E28476
Packaging Features
Packaging Method : Box
Packaging Quantity : 250
Product Type Features
Strain Relief Accessory Type : Pull Loop
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]