TE Connectivity Strain Relief Cover, 12Way, Nylon; Accessory Type Amp Te Connectivity 1-643071-2

Description
STRAIN RELIEF COVER, 12WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:12Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF COVER, 12WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:12Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover, 12Way, Nylon; Accessory Type Amp Te Connectivity - 48F1917 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover, 12Way, Nylon; Accessory Type Amp Te Connectivity
48F1917
Strain Relief Cover, 12Way, Nylon; Accessory Type Amp Te Connectivity 48F1917
STRAIN RELIEF COVER, 12WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:12Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF COVER, 12WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:12Positions; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 48F1917
Product Name Strain Relief Cover, 12Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details