881724-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
881724-1
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.67 MM [.055 - .106 INCH ] Overall Product Length : 17 MM [.669 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 987 - 1974
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.67 MM [.055 - .106 INCH ] Overall Product Length : 17 MM [.669 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 987 - 1974
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Crimp Wire Pins, Tabs & Ferrules
881724-1
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.67 MM [.055 - .106 INCH ] Overall Product Length : 17 MM [.669 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 987 - 1974
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Receptacle Terminal
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.67 MM [.055 - .106 INCH ]
- Overall Product Length : 17 MM [.669 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size (CMA) : 987 - 1974
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
881724-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Receptacle Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Material
Unplated
Features
RoHS
North American
16 to 20 AWG
View Details
2 suppliers
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details