TE Connectivity Splices 054955-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Terminal & Contact Weight (G) : 17 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.065 INCH ] Outside Diameter : .38 MM  [.009 INCH ] Product Length : 26 MM  [1.025 INCH ] Wire Size (MMSQ) : .8 - .3 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 450 - 1500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Terminal & Contact Weight (G) : 17 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.065 INCH ] Outside Diameter : .38 MM  [.009 INCH ] Product Length : 26 MM  [1.025 INCH ] Wire Size (MMSQ) : .8 - .3 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 450 - 1500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 054955-000 - TE Connectivity
Berwyn, PA, United States
Splices
054955-000
Splices 054955-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Clear Terminal & Contact Weight (G) : 17 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Open Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.065 INCH ] Outside Diameter : .38 MM  [.009 INCH ] Product Length : 26 MM  [1.025 INCH ] Wire Size (MMSQ) : .8 - .3 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 450 - 1500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Clear
  • Terminal & Contact Weight (G) : 17

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Open

Dimensions


  • Compatible Insulation Diameter Range : 1.7 MM  [.065 INCH ]
  • Outside Diameter : .38 MM  [.009 INCH ]
  • Product Length : 26 MM  [1.025 INCH ]
  • Wire Size (MMSQ) : .8 - .3
  • Wire Size (AWG) : 18 - 22
  • Wire Size (CMA) : 450 - 1500

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 054955-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details