TE Connectivity
Quick Disconnects
1-1659251-0
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 3.2 MM [.11 - .126 INCH ] Overall Length : 17.8 MM [.7 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 1973 - 2960
Mechanical Attachment Wire Insulation Support : Without
Other Line : Budget
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 3.2 MM [.11 - .126 INCH ] Overall Length : 17.8 MM [.7 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 1973 - 2960
Mechanical Attachment Wire Insulation Support : Without
Other Line : Budget
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 3.2 MM [.11 - .126 INCH ] Overall Length : 17.8 MM [.7 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 1973 - 2960
Mechanical Attachment Wire Insulation Support : Without
Other Line : Budget
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.248 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Accepts Wire Insulation Diameter Range : 2.8 - 3.2 MM [.11 - .126 INCH ]
- Overall Length : 17.8 MM [.7 INCH ]
- Receptacle Terminal Stock Thickness (MM) : .4
- Wire Size (MMSQ) : 1 - 1.5
- Wire Size (AWG) : 17 - 15
- Wire Size (CMA) : 1973 - 2960
Mechanical Attachment
- Wire Insulation Support : Without
Other
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1000
Product Type Features
- Insertion Force : Low
- Sealable : No
- Terminates To : Wire & Cable
- Wire Stop : No
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 90 DEGC [194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1659251-0 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Terminal Type
Ring Terminal
Material
Pre-Tin, Brass
Features
RoHS
View Details
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details